Adaptor union for PVC-C metric piping with a malleable iron galvanized R-threaded end and a solvent cement socket, featuring an EPDM O-ring gasket. The part is identified by code 723 530 811, has a 63 mm nominal diameter, a 2 3/4 inch thread size, and weighs 0.787 kg. Overall length is 118 mm, with a total length of 100 mm for the threaded section and 104 mm between the centerlines of the threaded and socket ends.
Adaptor union PVC-C metric malleable iron galvanised R
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 723530811 |
| Product Name | Fittings - Unions |
| Fitting Type | Union Fitting |