Georg Fischer Piping Systems Ltd Fittings - discontinued-Fittings 723204144

Description
Tee 90° equal PVC-C/PE100
Request a Quote
Description
Tee 90° equal PVC-C/PE100
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Tee 90° equal fitting for PVC-C/PE100 piping, with nominal dimensions of 160 mm main bore and 110 mm branch, rated for 16 bar pressure. The fitting weighs 15.527 kg and has overall dimensions of 170 mm (D1), 260 mm (ZA 1), 375 mm (L1), 108 mm (Zi 1), 344 mm (Zi 2), and 327 mm (ZA 2).

Datasheet Summary
Powered by GS/AI

Tee 90° equal fitting for PVC-C/PE100 piping, with nominal dimensions of 160 mm main bore and 110 mm branch, rated for 16 bar pressure. The fitting weighs 15.527 kg and has overall dimensions of 170 mm (D1), 260 mm (ZA 1), 375 mm (L1), 108 mm (Zi 1), 344 mm (Zi 2), and 327 mm (ZA 2).

Suppliers

Company
Product
Description
Supplier Links
Fittings - discontinued-Fittings - 723204144 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - discontinued-Fittings
723204144
Fittings - discontinued-Fittings 723204144
Tee 90° equal PVC-C/PE100

Tee 90° equal PVC-C/PE100

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 723204144
Product Name Fittings - discontinued-Fittings
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193132532 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 250.00 mm (9.84 inch)
View Details
Fittings - Saddles - 193131444 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 75.00 mm (2.95 inch)
View Details
Fittings - Saddles - 158001067 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - others - pipe-outlets-boxes - 150991102 - Georg Fischer Piping Systems Ltd
Specs
Material PVC/CPVC; PVC-U
English Size 16.500 inch (419 mm)
View Details