Tee 90° equal fitting for PVC-C/PE100 piping, with a nominal diameter of 63 mm for the main run and 32 mm for the branch, rated for 16 bar pressure. The fitting weighs 1.108 kg and has overall dimensions of 190 mm in length, with inlet and outlet bore diameters of 67 mm and 160 mm respectively. The part is designed for pressure applications and conforms to the material specifications of PVC-C and PE100.
Tee 90° equal PVC-C/PE100
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 723204138 |
| Product Name | Fittings - discontinued-Fittings |
| Fitting Type | Tee Fitting |