Tee 90° equal fitting for PVC-C and PE100 piping, with nominal diameters of 50 mm and 25 mm, rated for 16 bar pressure. The fitting has a weight of 0.673 kg, and dimensions D1=105 mm, ZA1=137 mm, L1=175 mm, Zi1=142 mm, and Zi2=171 mm. It is designed for use with PE100 materials and is part of a range offering similar configurations for various pipe sizes.
Tee 90° equal PVC-C/PE100
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 723204137 |
| Product Name | Fittings - discontinued-Fittings |
| Fitting Type | Tee Fitting |