Georg Fischer Piping Systems Ltd Fittings - discontinued-Fittings 723154142

Description
Elbow 45° PVC-C/PE100
Request a Quote
Description
Elbow 45° PVC-C/PE100
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Elbow 45° PVC-C/PE100 fitting with a nominal pipe size of 75 mm on the PVC-C side and 125 mm on the PE100 side, pressure rating of 10 bar on the PE100 side, weight of 4.605 kg, and overall length of 330 mm. Dimensions include D1=151 mm, ZA1=225 mm, ZA2=330 mm, L1=107 mm, Zi1=288 mm, and Zi2=301 mm.

Datasheet Summary
Powered by GS/AI

Elbow 45° PVC-C/PE100 fitting with a nominal pipe size of 75 mm on the PVC-C side and 125 mm on the PE100 side, pressure rating of 10 bar on the PE100 side, weight of 4.605 kg, and overall length of 330 mm. Dimensions include D1=151 mm, ZA1=225 mm, ZA2=330 mm, L1=107 mm, Zi1=288 mm, and Zi2=301 mm.

Suppliers

Company
Product
Description
Supplier Links
Fittings - discontinued-Fittings - 723154142 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - discontinued-Fittings
723154142
Fittings - discontinued-Fittings 723154142
Elbow 45° PVC-C/PE100

Elbow 45° PVC-C/PE100

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 723154142
Product Name Fittings - discontinued-Fittings
Material PVC-C; PE
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 158001123 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 158001064 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Tees-Wyes-Crosses - 159001617 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
View Details
Fittings - Unions - 161058348 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Union Fitting
Connection Type Infrared Fusion (IR)
Material PVC/CPVC; PVC-U
View Details