CONTAIN-IT Plus termination fitting for PVC-U/PE100 pipes, designed for cementing connections with EPDM sealing in the body. The fitting accommodates a 200 mm outer diameter pipe with a pressure rating of 10 bar and SDR 21.0. It has a total length of 414.0 mm, a DTX length of 375 mm, and weighs 12.860 kg.
Connections for cementing
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 721964119 |
| Product Name | Fittings - others - termination-Fittings |
| Connection Type | Cementing |