The 721964113 is a PVC-U/PE100 termination fitting for cementing connections, with EPDM sealing in the body. It is designed for a 90 mm outer pipe diameter with a pressure rating of 16 bar and SDR 13.6. The fitting has an overall length of 345 mm, a D1 diameter of 196 mm, and weighs 2.921 kg.
Connections for cementing
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 721964113 |
| Product Name | Fittings - others - termination-Fittings |
| Connection Type | Cementing |