The CONTAIN-IT Plus termination fitting is a PVC-U/PE100 connection designed for cementing, featuring an EPDM seal. The part number 721964108 corresponds to a 32 mm outer pipe diameter variant with a nominal pressure rating of 16 bar and an SDR of 13.6. It has an overall length of 218.0 mm and weighs 0.405 kg.
Connections for cementing
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 721964108 |
| Product Name | Fittings - others - termination-Fittings |
| Connection Type | Cementing |