Hose connector PVC-U metric with solvent cement spigot and parallel hose connection, 50 mm nominal diameter, 16 bar pressure rating, 5 bar for higher diameters, 50 mm spigot diameter, 105 mm length, and 0.112 kg weight.
| Georg Fischer Piping Systems Ltd | RS Components, Ltd. | |
|---|---|---|
| Product Category | Pipe Fittings | Pipe Fittings |
| Product Number | 721960410 | 2791786 |
| Product Name | Fittings - Adapters-transitions | Hose Connectors |
| Fitting Type | Adapter Fitting |