Hose connector PVC-U metric with solvent cement spigot and parallel hose connection, 12 mm bore, 16 bar maximum working pressure, 12 mm inner diameter, 51 mm length, and 0.003 kg weight.
Hose connector PVC-U metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 721960404 |
| Product Name | Fittings - Adapters-transitions |
| Fitting Type | Adapter Fitting |