Adaptor bush equal PVC-U metric / BS R with solvent cement socket metric and taper male thread R, sized for 32 mm nominal bore and 1 inch thread, rated for 10 bar pressure, weighing 0.037 kg, with length 28 mm, socket depth 50 mm, and overall length 46 mm.
Adaptor bush equal PVC-U metric / BS R
PVC-U adaptor bush,1in BSP 1in socket
| Georg Fischer Piping Systems Ltd | RS Components, Ltd. | |
|---|---|---|
| Product Category | Pipe Fittings | Pipe Fittings |
| Product Number | 721911708 | 4586693 |
| Product Name | Fittings - Adapters-transitions | Plastic Pipe Fittings |
| Fitting Type | Adapter Fitting | Adapter Fitting |