Socket equal PVC-U metric/BS fitting for 90 mm pipe, with a pressure rating of 16 bar, socket length of 107 mm, and wall thickness of 5 mm, fabricated from pipe with socket length tolerances of ±20 mm.
| Georg Fischer Piping Systems Ltd | RS Components, Ltd. | |
|---|---|---|
| Product Category | Pipe Fittings | Pipe Fittings |
| Product Number | 721911113 | 2653252 |
| Product Name | Fittings - Couplers-Sockets | Plastic Pipe Fittings |
| Fitting Type | Coupling Fitting |