Socket PVC-U Rp with a 1 in parallel female thread, rated for 10 bar pressure, designed for connection to plastic threads only, and manufactured to avoid damage from harmful thread sealing pastes. The part weighs 0.053 kg, has a length of 45 mm, and an outer diameter of 46 mm. Installation requires low mechanical stress and avoidance of large cyclic temperature changes.
| Georg Fischer Piping Systems Ltd | RS Components, Ltd. | |
|---|---|---|
| Product Category | Pipe Fittings | Pipe Fittings |
| Product Number | 721910608 | 4327747 |
| Product Name | Fittings - Couplers-Sockets | Plastic Pipe Fittings |
| Fitting Type | Coupling Fitting |