The MULTI/JOINT® 3207 Plus Wide Range end cap is a threaded restraint fitting with a ductile iron GGG45 body and RESICOAT® epoxy powder coating, suitable for water and gas applications with DN400 size range and EPDM gasket. It is designed for use with pipes up to 433 mm outer diameter, with a maximum angular deflection of 8° at installation. The fitting is secured with stainless steel A4 (AISI 316) Uni/Fiksers and M20 bolts, rated for 16 bar water pressure and 8 bar gas pressure. Weight is 45.1 kg.
end cap threaded, restraint, Uni/Fiksers/A4
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 709385356 |
| Product Name | Fittings - Caps-end-Caps |
| Connection Type | Tube - Male English Straight Thread; Mechanical |