The MULTI/JOINT® 3207 Plus Wide Range end cap is a threaded restraint fitting with a ductile iron GGG45 body and RESICOAT® epoxy powder coating, suitable for water and gas applications with NBR or EPDM gaskets. It is designed for DN200 pipes with a thread type Rp 1, has a maximum operating pressure of 16 bar for water and 8 bar for gas, and an angular deflection capability of up to 8°. The fitting includes stainless steel A4 quality Uni/Fiksers and A2 or A4 bolts, nuts, and washers. It weighs 16.8 kg and is certified for hygiene protection. The product is compliant with EN-GJS-450-10, GSK standards, EN 14901, EN 682, and EN 681-1.
end cap threaded, restraint, Uni/Fiksers/A4
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 709385335 |
| Product Name | Fittings - Caps-end-Caps |
| Connection Type | Tube - Male English Straight Thread; Mechanical |