Multi/Joint® 3207 Plus Wide Range end cap with threaded restraint, designed for ductile iron pipe systems up to DN125, featuring a GGG45 body, RESICOAT® epoxy powder coating, and NBR or EPDM gaskets compatible with water and gas applications. The part is equipped with stainless steel A2 or A4 fasteners and allows a maximum angular deflection of 8° per socket at installation. It supports a maximum operating pressure of 16 bar for water and 8 bar for gas, with a minimum insertion depth of 132 mm and a pipe size range of 132-155 mm for DN125. The unit weighs 7.900 kg.
end cap threaded, restraint, Uni/Fiksers/A2
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 709385228 |
| Product Name | Fittings - Caps-end-Caps |
| Connection Type | Tube - Male English Straight Thread; Mechanical |