The MULTI/JOINT® 3207 Plus Wide Range end cap is a threaded restraint fitting for ductile iron pipes, suitable for water and gas applications with EPDM gaskets certified for potable water. It features a GGG45 ductile iron body with RESICOAT™ epoxy powder coating, NBR or EPDM gaskets, and stainless steel A4 Uni/Fiksers with A2 or A4 bolts, nuts, and washers. The fitting supports up to 8° angular deflection per socket and includes hygiene protection for DN50-DN1025. For DN100 pipes, it operates at a maximum pressure of 16 bar for water and 8 bar for gas, with a minimum insertion depth of 90 mm, and uses six M16 bolts. Its weight is 8.000 kg.
end cap threaded, restraint, Uni/Fiksers/A2
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 709385222 |
| Product Name | Fittings - Caps-end-Caps |
| Connection Type | Tube - Male English Straight Thread; Mechanical |