The MULTI/JOINT® 3207 Plus Wide Range end cap is a threaded restraint fitting designed for use with various pipe materials in water and gas systems. It features a ductile iron GGG45 body with RESICOAT® epoxy powder coating, an NBR gasket compliant with EN 682, and A2 stainless steel (AISI 304) Uni/Fiksers. The part supports angular deflection up to 8° and is rated for 16 bar water pressure and 8 bar gas pressure, with a minimum insertion depth of 84 mm. Its dimensions include a pipe size range of 84-105 mm and an M12 thread. The fitting weighs 6.5 kg.
end cap threaded, restraint, Uni/Fiksers/A2
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 709385216 |
| Product Name | Fittings - Caps-end-Caps |
| Connection Type | Tube - Male English Straight Thread; Mechanical |