The MULTI/JOINT® 3207 Plus Wide Range end cap is a threaded restraint fitting designed for use with various pipe materials and suitable for water and gas applications, with EPDM gaskets approved for potable water. It features a ductile iron GGG45 body and clamping ring, RESICOAT® epoxy powder coating per GSK and EN 14901, and stainless steel A2 (AISI 304) Uni/Fiksers and fasteners. The fitting accommodates pipe sizes from 46 to 71 mm and supports a maximum angular deflection of 8° per socket. The gasket material is EPDM, rated for operations between 0°C and +50°C. It has a weight of 3.100 kg and is rated for 16 bar water pressure and 8 bar gas pressure. The fitting uses an M12 bolt and requires a minimum insertion depth of 84 mm.
end cap threaded, restraint, Uni/Fiksers/A2
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 709385206 |
| Product Name | Fittings - Caps-end-Caps |
| Connection Type | Tube - Male English Straight Thread; Mechanical |