The MULTI/JOINT 3207 Plus Wide Range end cap is a threaded restraint fitting designed for use with ductile iron GGG45 pipe systems and suitable for water and gas applications, with EPDM gaskets certified for potable water. It features a RESICOAT epoxy powder coating per GSK and EN 14901 standards, and uses A4 stainless steel (AISI 316) Uni/Fiksers with A2 or A4 stainless steel fasteners. The fitting supports a maximum angular deflection of 8° and is rated for 16 bar water pressure and 8 bar gas pressure. It is sized for DN400 pipes with a thread type Rp 1½ and a pipe size range of 392-433 mm. Weight is 45.100 kg. Hygiene protection is included for DN50 to DN1025.
end cap threaded, restraint, Uni/Fiksers/A4
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 709385057 |
| Product Name | Fittings - Caps-end-Caps |
| Connection Type | Tube - Male English Straight Thread; Mechanical |