The MULTI/JOINT® 3207 Plus Wide Range end cap is a threaded restraint fitting suitable for ductile iron pipes, with a GGG45 body and RESICOAT® epoxy coating. It features an EPDM gasket and A4 stainless steel Uni/Fiksers, supporting maximum angular deflection of 8° at installation. For DN300 size, it has a minimum insertion depth of 315 mm, an external dimension of 495 mm, and is rated for 16 bar water pressure and 8 bar gas operating pressure. The fitting uses M20 bolts and weighs 47.7 kg.
end cap threaded, restraint, Uni/Fiksers/A4
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 709385048 |
| Product Name | Fittings - Caps-end-Caps |
| Connection Type | Tube - Male English Straight Thread; Mechanical |