Georg Fischer Piping Systems Ltd Fittings - Caps-end-Caps 709385041

Description
end cap threaded, restraint, Uni/Fiksers/A4
Request a Quote
Description
end cap threaded, restraint, Uni/Fiksers/A4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Multi/Joint 3207 Plus Wide Range end cap with threaded restraint, suitable for ductile iron pipes and compatible with NBR or EPDM gaskets for water and gas applications; DN250 size with Rp 1 1/4 thread, body and clamping ring made of ductile iron GGG45, epoxy powder coated per GSK and EN 14901, uses A4 stainless steel Uni/Fiksers and M20 bolts, rated for 16 bar water pressure and 8 bar gas pressure, maximum angular deflection of 8° per socket, weight of 37.6 kg.

Datasheet Summary
Powered by GS/AI

Multi/Joint 3207 Plus Wide Range end cap with threaded restraint, suitable for ductile iron pipes and compatible with NBR or EPDM gaskets for water and gas applications; DN250 size with Rp 1 1/4 thread, body and clamping ring made of ductile iron GGG45, epoxy powder coated per GSK and EN 14901, uses A4 stainless steel Uni/Fiksers and M20 bolts, rated for 16 bar water pressure and 8 bar gas pressure, maximum angular deflection of 8° per socket, weight of 37.6 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Caps-end-Caps - 709385041 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Caps-end-Caps
709385041
Fittings - Caps-end-Caps 709385041
end cap threaded, restraint, Uni/Fiksers/A4

end cap threaded, restraint, Uni/Fiksers/A4

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 709385041
Product Name Fittings - Caps-end-Caps
Connection Type Tube - Male English Straight Thread; Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - others - pipe-outlets-boxes - 150991102 - Georg Fischer Piping Systems Ltd
Specs
Material PVC/CPVC; PVC-U
English Size 16.500 inch (419 mm)
View Details
Fittings - Saddles - 158001095 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Bends-Elbows - 158400072 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Elbow Fitting
Material PP; PE
Metric Size 64.00 mm (2.52 inch)
View Details
Fittings - Saddles - 193132559 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 315.00 mm (12.4 inch)
View Details