The MULTI/JOINT® 3207 Plus Wide Range end cap threaded restraint fitting with part number 709385019 is designed for DN100 pipes and features a ductile iron GGG45 body with RESICOAT® epoxy powder coating, an NBR gasket conforming to EN 682, and stainless steel A4 Uni/Fiksers. It supports a maximum angular deflection of 8° per socket and is rated for 16 bar water pressure and 8 bar gas pressure. The fitting has a minimum insertion depth of 104 mm, a gasket face width of 132 mm, and is secured with M16 bolts. It weighs 8.000 kg.
end cap threaded, restraint, Uni/Fiksers/A4
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 709385019 |
| Product Name | Fittings - Caps-end-Caps |
| Connection Type | Tube - Male English Straight Thread; Mechanical |