The MULTI/JOINT® 3207 Plus Wide Range end cap threaded restraint fitting for DN65 pipes with Rp1 thread uses NBR gasket and A4 stainless steel Uni/Fiksers, with a weight of 4.800 kg. It supports a maximum angular deflection of 8°, operates within a temperature range of -5°C to +50°C, and is rated for 16 bar water pressure and 8 bar gas pressure. The body is ductile iron GGG45 with RESICOAT® epoxy coating per GSK and EN 14901 standards. Hygiene protection is included, and stainless steel A4 bolts, nuts, and washers are used. The minimum insertion depth is 84 mm, and the gasket complies with EN 682.
end cap threaded, restraint, Uni/Fiksers/A4
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 709385010 |
| Product Name | Fittings - Caps-end-Caps |
| Connection Type | Tube - Male English Straight Thread; Mechanical |