The MULTI/JOINT® 3207 Plus Wide Range end cap blind, restraint, Uni/Fiksers for DN125 pipe with EPDM gasket and A4 stainless steel (AISI 316) fasteners has a minimum insertion depth of 132 mm, uses four M16 bolts, and is rated for 16 bar water pressure and 8 bar gas pressure. It has a body and clamping ring of ductile iron GGG45 with RESICOAT® epoxy powder coating, and is suitable for water and gas applications with EPDM gasket compliance to EN 681-1. The product is designed for pipe materials including ductile iron and plastic, with angular deflection up to 8° at installation. Its weight is 7.900 kg.
end cap blind, restraint, Uni/Fiksers
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 709375318 |
| Product Name | Fittings - Caps-end-Caps |
| Connection Type | Mechanical |