Georg Fischer Piping Systems Ltd Fittings - Flange-Connections 709355340

Description
MULTI/JOINT® 3057 / 3157 Plus Wide Range Flange adaptor acc. to AWWA C110, ANSI Class 125/150 LB, restraint, Uni/Fiksers
Request a Quote
Description
MULTI/JOINT® 3057 / 3157 Plus Wide Range Flange adaptor acc. to AWWA C110, ANSI Class 125/150 LB, restraint, Uni/Fiksers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MULTI/JOINT® 3057 / 3157 Plus Wide Range Flange adaptor for water and gas, with ductile iron GGG45 body and RESICOAT® epoxy powder coating, accepts pipe sizes from DN50 to DN1025 with angular deflection up to 8°. Includes EPDM gasket compliant with EN 681-1 and stainless steel A4 (AISI 316) Uni/Fiksers. Rated for water pressure up to 232 psi and designed for restraint applications, with a weight of 6.700 kg.

Datasheet Summary
Powered by GS/AI

MULTI/JOINT® 3057 / 3157 Plus Wide Range Flange adaptor for water and gas, with ductile iron GGG45 body and RESICOAT® epoxy powder coating, accepts pipe sizes from DN50 to DN1025 with angular deflection up to 8°. Includes EPDM gasket compliant with EN 681-1 and stainless steel A4 (AISI 316) Uni/Fiksers. Rated for water pressure up to 232 psi and designed for restraint applications, with a weight of 6.700 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Flange-Connections - 709355340 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Flange-Connections
709355340
Fittings - Flange-Connections 709355340
MULTI/JOINT® 3057 / 3157 Plus Wide Range Flange adaptor acc. to AWWA C110, ANSI Class 125/150 LB, restraint, Uni/Fiksers

MULTI/JOINT® 3057 / 3157 Plus Wide Range Flange adaptor acc. to AWWA C110, ANSI Class 125/150 LB, restraint, Uni/Fiksers

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 709355340
Product Name Fittings - Flange-Connections
Connection Type Flange Connection; Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 169110066 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Mechanical
Material ABS
Metric Size 110.00 mm (4.33 inch)
View Details
Fittings - Saddles - 193132507 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 180.00 mm (7.09 inch)
View Details
Plastic Pipe Fittings - 4328065 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Connection Type Tube - Male English Straight Thread
Material Polyvinyl Chloride (Unplasticised)
Metric Size 32.00 mm (1.26 inch)
View Details
Fittings - Adapters-transitions - 158400152 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 185.00 mm (7.28 inch)
View Details