Flange adaptor for pipe connections, suitable for water and gas, with a ductile iron GGG45 body and RESICOAT® epoxy powder coating, available in DN80 size with NBR gasket and A2 stainless steel fasteners, weighing 6.800 kg, rated for maximum 16 bar water pressure and 8 bar gas pressure, supporting up to 8 bolt holes and angular deflection of up to 8° per socket.
Flange adaptor, restraint, Uni/Fiksers
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 709355214 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection; Mechanical |