Flange adaptor for ductile iron pipe, suitable for water and gas applications with NBR or EPDM gaskets, featuring a GGG45 body and RESICOAT® epoxy coating. Comes in a flange mounting style with a 200 mm nominal pipe size, 224 mm flange diameter, 8 bolt holes, and a weight of 23.600 kg. Compatible with PN10/PN16 pressure ratings for water and MOP 8 bar for gas. Equipped with stainless steel A2 or A4 fasteners and supports angular deflection up to 8° at installation.
Flange adaptor, restraint, Uni/Fiksers
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 709355024 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection; Mechanical |