Flange adaptor for DN50 pipes, compatible with water and gas, featuring a ductile iron GGG45 body with RESICOAT® epoxy powder coating, NBR gasket compliant with EN 682, and stainless steel A4-quality Uni/Fiksers. Supports angular deflection up to 8°, operates between -5°C and +50°C, and includes hygienic protection. Weight is 4.700 kg. Flange drilling pattern is PN16 with four bolt holes, and maximum operating pressure is 16 bar for water and 8 bar for gas.
Flange adaptor, restraint, Uni/Fiksers
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 709355010 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection; Mechanical |