Georg Fischer Piping Systems Ltd Fittings - Flange-Connections 709351328

Description
Flange adaptor, non restraint
Request a Quote
Description
Flange adaptor, non restraint
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Flange adaptor for DN300, non-restraint, with ductile iron GGG45 body and RESICOAT® epoxy powder coating, compatible with NBR or EPDM gaskets for water and gas applications. Uses A2 or A4 stainless steel fasteners. Supports angular deflection up to 8°, with a water maximum operational pressure (MOP) of 25 bar and gas MOP of 8 bar. Includes 12 bolt holes and an insertion depth range of 315 mm to 356 mm. Weight is 43.9 kg.

Datasheet Summary
Powered by GS/AI

Flange adaptor for DN300, non-restraint, with ductile iron GGG45 body and RESICOAT® epoxy powder coating, compatible with NBR or EPDM gaskets for water and gas applications. Uses A2 or A4 stainless steel fasteners. Supports angular deflection up to 8°, with a water maximum operational pressure (MOP) of 25 bar and gas MOP of 8 bar. Includes 12 bolt holes and an insertion depth range of 315 mm to 356 mm. Weight is 43.9 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Flange-Connections - 709351328 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Flange-Connections
709351328
Fittings - Flange-Connections 709351328
Flange adaptor, non restraint

Flange adaptor, non restraint

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 709351328
Product Name Fittings - Flange-Connections
Connection Type Flange Connection; Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Adapters-transitions - 158400133 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 75.00 mm (2.95 inch)
View Details
Fittings - Saddles - 193132436 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 63.00 mm (2.48 inch)
View Details
Fittings - others - pipe-outlets-boxes - 150991100 - Georg Fischer Piping Systems Ltd
Specs
Material PVC/CPVC; PVC-U
English Size 14.300 inch (363 mm)
View Details
Fittings - Saddles - 193132526 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 225.00 mm (8.86 inch)
View Details