Flange adaptor for water and gas applications, suitable for DN500 pipes with a minimum insertion depth of 500 mm and maximum of 532 mm, featuring a ductile iron GGG45 body, RESICOAT® epoxy powder coating, EPDM gasket compliant with EN 681-1, and A4 quality stainless steel (AISI 316) fasteners. Angular deflection up to 8° per socket at installation. Operates at a maximum operating pressure of 16 bar for water and 8 bar for gas, with a flange rating of PN10/PN16 and 20 bolt holes. Weight is 91.4 kg.
Flange adaptor, non restraint
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 709351074 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection; Mechanical |