The MULTI/JOINT® 3007 Plus Wide Range coupling is a restraint fitting with a ductile iron GGG45 body and RESICOAT® epoxy powder coating, designed for water and gas applications with EPDM gaskets suitable for temperatures from 0°C to +50°C. It supports angular deflection up to 8° and is equipped with stainless steel A4 quality Uni/Fiksers. For DN450, it has a minimum insertion depth of 641 mm, accommodates 10 M20 bolts, and is rated for 10 bar water pressure with 5 bar gas maximum operating pressure. The unit weighs 96.8 kg.
Coupling, restraint, Uni/Fiksers
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 709305372 |
| Product Name | Fittings - Couplers-Sockets |
| Fitting Type | Coupling Fitting |