The MULTI/JOINT® 3007 Plus Wide Range coupling is a restraint fitting for ductile iron pipes, suitable for water and gas applications using NBR or EPDM gaskets. It is designed for pipe diameters up to 400 mm, with a maximum angular deflection of 8° per socket. The body and clamping rings are made of ductile iron GGG45 with RESICOAT® epoxy powder coating per GSK and EN 14901 standards. The coupling uses stainless steel A4 (AISI 316) Uni/Fiksers and A2 (AISI 304) or A4 bolts, nuts, and washers. For DN400, it supports a water pressure rating of 16 bar and a gas maximum operating pressure of 8 bar, with 10 M20 bolts. It weighs 68.7 kg.
Coupling, restraint, Uni/Fiksers
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 709305040 |
| Product Name | Fittings - Couplers-Sockets |
| Fitting Type | Coupling Fitting |