Coupling and restraint fitting for pipe applications, suitable for water and gas, with a ductile iron GGG45 body and RESICOAT® epoxy powder coating. Available in DN125 size, it features an EPDM gasket compliant with EN 681-1 (0°C to +50°C), stainless steel A4 (AISI 316) Uni/Fiksers, and has a maximum angular deflection of 8° per socket. The coupling uses four M16 bolts and supports a water pressure rating of 16 bar and gas pressure rating of 8 bar; its weight is 12.300 kg.
Coupling, restraint, Uni/Fiksers
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 709305018 |
| Product Name | Fittings - Couplers-Sockets |
| Fitting Type | Coupling Fitting |