Georg Fischer Piping Systems Ltd Fittings - others - pipe-outlets-boxes 5400.285

Description
With threaded extension
Request a Quote
Description
With threaded extension
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

JRG Sanipex Box 90° single gunmetal fitting with threaded extension, featuring a female thread and consisting of a box body, box feet, and box extension, made from gunmetal and plastic; part number 5400.285 corresponds to a 20 mm (1/2 inch) nominal diameter with dimensions d1=29 mm, d2=51 mm, l1=118 mm, and l2=41 mm, and weighs 0.301 kg.

Datasheet Summary
Powered by GS/AI

JRG Sanipex Box 90° single gunmetal fitting with threaded extension, featuring a female thread and consisting of a box body, box feet, and box extension, made from gunmetal and plastic; part number 5400.285 corresponds to a 20 mm (1/2 inch) nominal diameter with dimensions d1=29 mm, d2=51 mm, l1=118 mm, and l2=41 mm, and weighs 0.301 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - others - pipe-outlets-boxes - 5400.285 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - others - pipe-outlets-boxes
5400.285
Fittings - others - pipe-outlets-boxes 5400.285
With threaded extension

With threaded extension

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 5400.285
Product Name Fittings - others - pipe-outlets-boxes
Connection Type Tube - Male English Straight Thread; Female thread
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193130462 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 110.00 mm (4.33 inch)
View Details
Fittings - Unions - 161050228 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Union Fitting
Connection Type Cementing
Material PVC/CPVC; PVC-U
View Details
2 suppliers
Fittings - Adapters-transitions - 158400131 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 64.00 mm (2.52 inch)
View Details
Fittings - Tees-Wyes-Crosses - 158400180 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Tube - Male English Straight Thread
Material PP; PE
View Details
2 suppliers