JRGUSIT NG socket connection in gunmetal with a female thread, size DN 40, pressure rating of 16 bar, and G 1 3/4 inch thread. The part has a length l1 of 59 mm, l2 of 10 mm, l3 of 17 mm, and z of 39 mm, with a weight of 0.500 kg.
JRGUSIT NG socket connection gunmetal
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 5178.560 |
| Product Name | Fittings - Couplers-Sockets |
| Fitting Type | Coupling Fitting |