Silenta 3A® PP Elbow 30° fitting for DN 75, with a nominal bore of 75 mm, wall thickness of 16 mm, and overall length of 142.2 mm. The part has a socket depth of 51 mm and an external dimension of 2.3 mm. It is designed for pressure piping systems with a connection size of 75 mm.
Silenta 3A® PP Elbow 30°
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 4704107500721 |
| Product Name | Fittings - Bends-Elbows |
| Fitting Type | Elbow Fitting |