Georg Fischer Piping Systems Ltd Pipes - Plastic-Pipes 193017308

Description
SDR17.6 / PN10 / S8.3
Request a Quote
Description
SDR17.6 / PN10 / S8.3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 193017308 is a PE100 plastic pipe with SDR17.6, PN10 rating, and a nominal diameter of 32 mm, wall thickness of 2.0 mm, and length of 6000 mm with plain ends. It is black in color and complies with DIN 8074/75. The pipe has a weight of 0.198 kg/m and is certified under DIBT Z-40.23-406. Pressure ratings are valid at 20°C; higher temperatures or aggressive media reduce load capacity.

Datasheet Summary
Powered by GS/AI

The 193017308 is a PE100 plastic pipe with SDR17.6, PN10 rating, and a nominal diameter of 32 mm, wall thickness of 2.0 mm, and length of 6000 mm with plain ends. It is black in color and complies with DIN 8074/75. The pipe has a weight of 0.198 kg/m and is certified under DIBT Z-40.23-406. Pressure ratings are valid at 20°C; higher temperatures or aggressive media reduce load capacity.

Suppliers

Company
Product
Description
Supplier Links
Pipes - Plastic-Pipes - 193017308 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Pipes - Plastic-Pipes
193017308
Pipes - Plastic-Pipes 193017308
SDR17.6 / PN10 / S8.3

SDR17.6 / PN10 / S8.3

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Pipe
Product Number 193017308
Product Name Pipes - Plastic-Pipes
Material PE
Unlock Full Specs
to access all available technical data

Similar Products

Pipes - Plastic-Pipes - 175480208 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVDF
Maximum Pressure 232 psi (163 m H2O)
View Details
Pipes - Plastic-Pipes - 300206950 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PP
Length 13.12 ft (40 dm)
View Details
Pipes - Plastic-Pipes - 161017087 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVC-U
Maximum Pressure 145 psi (102 m H2O)
View Details
Pipes - Plastic-Pipes - 355516320 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material Brass; PE-X; Gunmetal; Pre-insulated; PE
Length 164 ft (500 dm)
Maximum Pressure 145 psi (102 m H2O)
View Details