JRG Sanipex MT Box 90° double gunmetal fitting for female thread connections, with body, foot, bend, and cone grip union, made of gunmetal and plastic. This part, identified by code 4634.300, has a d1 thread of Rp 1/2, d20 inlet and outlet, and dimensions of 110 mm length, 29 mm d1 and d2, 47 mm d3, 134 mm l1, 42 mm l2, 9 mm l3, 73 mm z1 and z3, 50 mm z2 and z4, and 21 mm z5, weighing 0.395 kg.
JRG Sanipex MT Box 90° double gunmetal
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 4634.300 |
| Product Name | Fittings - others - pipe-outlets-boxes |
| Material | Brass/Bronze; PE-RT; Brass; PE-X; Gunmetal; Pre-insulated |