JRG Sanipex MT wall penetration fitting in gunmetal and plastic, with female Rp and male G threads, designed for 16 mm pipe size, featuring a cone grip union. Dimensions include d1=16 mm, d3=16 mm, d4=7 mm, d5=50 mm, d6=25 mm, l=55 mm, l1=51 mm, l3=72 mm, z1=32 mm. Weight is 0.190 kg.
JRG Sanipex MT Wall penetration single gunmetal
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 4620.155 |
| Product Name | Fittings - others - pipe-outlets-boxes |
| Material | Brass/Bronze; PE-RT; Brass; PE-X; Gunmetal; Pre-insulated |