Georg Fischer Piping Systems Ltd Pipes - Plastic-Pipes 300206973

Description
SDR 6 / PN20 / blue stripes for cold water applications
Request a Quote Datasheet
Description
SDR 6 / PN20 / blue stripes for cold water applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipes - Plastic-Pipes - 300206973 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Pipes - Plastic-Pipes
300206973
Pipes - Plastic-Pipes 300206973
SDR 6 / PN20 / blue stripes for cold water applications

SDR 6 / PN20 / blue stripes for cold water applications

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Pipe
Product Number 300206973
Product Name Pipes - Plastic-Pipes
Material PP
Unlock Full Specs
to access all available technical data

Similar Products

Pipes - Plastic-Pipes - 193017170 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE
Maximum Pressure 232 psi (163 m H2O)
View Details
Pipes - Plastic-Pipes - 175483216E - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVDF
Maximum Pressure 145 psi (102 m H2O)
View Details
Pipes - Plastic-Pipes - 177480111 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material ECTFE
Maximum Pressure 145 psi (102 m H2O)
View Details
Plastic Pipes - 2123953 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Material Plastic; PVC & CPVC; Pvc-u
Length 6.56 ft (20 dm)
Wall Thickness 0.1772 inch (4.5 mm)
View Details