Georg Fischer Piping Systems Ltd Pipes - Plastic-Pipes 167480717

Description
SDR11/PN10/S5
Request a Quote
Description
SDR11/PN10/S5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 167480717 is a polypropylene homopolymer (PP-H) pipe for use in pressurized systems, compliant with DIN 8077/78 and DIN EN 15494, with a nominal pressure rating of PN10 and SDR11. The pipe has an outer diameter of 75 mm, a wall thickness of 6.8 mm, and a length of 5000 mm with plain ends, in light grey RAL 7032. It weighs 1.410 kg/m.

Datasheet Summary
Powered by GS/AI

The 167480717 is a polypropylene homopolymer (PP-H) pipe for use in pressurized systems, compliant with DIN 8077/78 and DIN EN 15494, with a nominal pressure rating of PN10 and SDR11. The pipe has an outer diameter of 75 mm, a wall thickness of 6.8 mm, and a length of 5000 mm with plain ends, in light grey RAL 7032. It weighs 1.410 kg/m.

Suppliers

Company
Product
Description
Supplier Links
Pipes - Plastic-Pipes - 167480717 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Pipes - Plastic-Pipes
167480717
Pipes - Plastic-Pipes 167480717
SDR11/PN10/S5

SDR11/PN10/S5

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Pipe
Product Number 167480717
Product Name Pipes - Plastic-Pipes
Material PP
Unlock Full Specs
to access all available technical data

Similar Products

Pipes - Plastic-Pipes - 193017321 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE
Maximum Pressure 145 psi (102 m H2O)
View Details
Pipes - Plastic-Pipes - 161017039 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVC-U
Maximum Pressure 58.02 psi (40.83 m H2O)
View Details
Pipes - Multilayer-Pipes - 351663902 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE-RT; Brass; PE-X; Gunmetal; Pre-insulated
Length 16.4 ft (50 dm)
View Details
Pipes - Plastic-Pipes - 161017048 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVC-U
Maximum Pressure 58.02 psi (40.83 m H2O)
View Details