The Silenta Premium® PP Adaptor with part number 4501907801021 is a reduction fitting designed to connect pipes of 78 mm and 75 mm nominal diameters. It has a wall thickness of 4.6 mm, a length of 125 mm, and a bore diameter of 14 mm. The adaptor is made of polypropylene and is intended for use in piping systems requiring a smooth transition between these sizes.
Silenta Premium® PP Adaptor
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 4501907801021 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |