Silenta Premium® PP Reducer with DN code 110-78, designed to connect pipes of 110 mm and 78 mm diameters, has a wall thickness of 5.3 mm, a length L1 of 56 mm, and an overall length LB of 142 mm. It is made of polypropylene and features a consistent 14 mm socket depth across the series.
Silenta Premium® PP Reducer
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 4501411000521 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |