Silenta Premium® PP Single Branch 45° fitting for 200 mm nominal bore, with a 135 mm branch, designed for polypropylene piping systems. The fitting measures 482 mm in length, with a hub length of 86 mm for the main run and 68 mm for the branch, and has a wall thickness of 6.2 mm, weighing 3.685 kg. It is configured as a 45-degree single branch connection and is suitable for use in industrial fluid handling applications. The part is identified by Hakan Code 4501220030121 and is available in a pallet quantity of 2 per pallet.
Silenta Premium® PP Single Branch 45°
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 4501220030121 |
| Product Name | Fittings - Tees-Wyes-Crosses |
| Material | PP |