Georg Fischer Piping Systems Ltd Pipes - Multilayer-Pipes 4401011003421

Description
Silenta Premium® PP Pipe w Single Socket
Request a Quote
Description
Silenta Premium® PP Pipe w Single Socket
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Silenta Premium® PP Pipe with single socket, 160 mm outer diameter, 5.3 mm wall thickness, and 2000 mm length, features a single socket design and is made of polypropylene for pressure piping applications. The pipe has an external diameter of 160 mm, an internal diameter of 149.4 mm, and a socket length of 85 mm. The pipe is designed for system pressures up to 10 bar at 20°C and is rated for operation up to 70°C with a standard working pressure of 10 bar.

Datasheet Summary
Powered by GS/AI

Silenta Premium® PP Pipe with single socket, 160 mm outer diameter, 5.3 mm wall thickness, and 2000 mm length, features a single socket design and is made of polypropylene for pressure piping applications. The pipe has an external diameter of 160 mm, an internal diameter of 149.4 mm, and a socket length of 85 mm. The pipe is designed for system pressures up to 10 bar at 20°C and is rated for operation up to 70°C with a standard working pressure of 10 bar.

Suppliers

Company
Product
Description
Supplier Links
Pipes - Multilayer-Pipes - 4401011003421 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Pipes - Multilayer-Pipes
4401011003421
Pipes - Multilayer-Pipes 4401011003421
Silenta Premium® PP Pipe w Single Socket

Silenta Premium® PP Pipe w Single Socket

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Pipe
Product Number 4401011003421
Product Name Pipes - Multilayer-Pipes
Material PP
Unlock Full Specs
to access all available technical data

Similar Products

Pipes - Plastic-Pipes - 175480213 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVDF
Maximum Pressure 232 psi (163 m H2O)
View Details
Pipes - Plastic-Pipes - 161017063 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVC-U
Maximum Pressure 87.02 psi (61.24 m H2O)
View Details
Pipes - Plastic-Pipes - 163017142 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVC-C
Maximum Pressure 232 psi (163 m H2O)
View Details
Pipes - Plastic-Pipes - 161018259 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVC-U
Maximum Pressure 174 psi (122 m H2O)
View Details