AQUASYSTEM Transition Joint Hexagonal Female BSPP-G PP-R with nominal size 50 mm, BSPP thread 1 1/2 inch, pressure rating of 30 bar, outer diameter 57.9 mm, inner diameter 48.9 mm, length 58.9 mm, and hexagonal wrench size 25 mm.
AQUASYSTEM Transition Joint Hexagonal Female BSPP-G PP-R
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 4302905005121 |
| Product Name | Fittings - Adapters-transitions |
| Fitting Type | Adapter Fitting |