AQUASYSTEM Blind Cap PP-R for 20 mm pipe with a nominal pressure rating of 100 bar at 20 °C, featuring a G = 700 and D = 25 mm, and a length of 30.4 mm.
AQUASYSTEM Blind Cap PP-R
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 4302902014021 |
| Product Name | Fittings - Caps-end-Caps |
| Material | Brass/Bronze; Brass; PP |