AQUASYSTEM Transition Joint Hexagonal Female BSPP-G PP-R for 32 mm pipe, designed for 1-inch nominal size with a maximum operating pressure of 150 bar. The part has a hexagonal female BSPP-G thread, a body length of 50.1 mm, and an outer diameter of 39.9 mm with an internal bore of 31.2 mm. It is made of PP-R material and is intended for pressure piping systems.
AQUASYSTEM Transition Joint Hexagonal Female BSPP-G PP-R
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 4302703203521 |
| Product Name | Fittings - Adapters-transitions |
| Fitting Type | Adapter Fitting |