AQUASYSTEM Female Elbow BSPP-G PP-R fitting with 25 mm nominal diameter, 3/4 inch BSPP internal thread, rated for 140 bar at 20°C, 25 mm wall thickness, 32.5 mm outer diameter, and 59.0 mm length.
AQUASYSTEM Female Elbow BSPP-G PP-R
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 4302102506321 |
| Product Name | Fittings - Bends-Elbows |
| Fitting Type | Elbow Fitting |